Status: | Unknown |
---|---|
Series: | VLDS1235.., VLDR1235.., VLDK1235.., VLDY1235.. |
RoHS: | Compliant |
Prices starting from US$0.11
Utilizing latest advanced AlInGaP technology |
Package type: surface-mount |
Package form: gullwing, reverse gullwing |
Applications |
---|
Traffic signals and signs |
Interior and exterior lighting |
Indicator and backlighting purposes for audio, video, LCDs switches, symbols, illuminated advertising etc. |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Led, Amber, 18Cd, 616Nm, Smd | Newark Electronics |
LED, AMBER, 18CD, 616NM, SMD | element14 |
DOME LENS SMD LED AMBER | Rutronik |
LED Uni-Color Amber 500lm 622nm Chip LED 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VLDK1235R?
Additional datasheets, footprints and schematics for VLDK1235R are listed on our Part Details page. You can also find images and similar parts to VLDK1235R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLDK1235R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLDK1235R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLDK1235R fall under?
The VLDK1235R is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLDK1235R when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLDK1235R you can contact the distributor directly for product support, shipping queries etc.
Is the VLDK1235R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLDK1235R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet America have stock available or on a lead time for VLDK1235R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLDK1235R often in real-time on the comparison pages.
What if I can't find stock of VLDK1235R?
You can fill out our help required form which you can use to request a quote for VLDK1235R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.