Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | STM32F401RE STM32L053R8 |
Kit Application Type | Sensor |
Application Sub Type | Sensing - Gesture Proximity Ambient Light |
Kit Contents | Satellite Board P-NUCLEO-6180X1 & P-NUCLEO-6180X2 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Satellite Board for VL6180X Proximity Sensor | Avnet Silica |
Where can I find additional details, specifications and documents for a VL6180X-SATEL?
Additional datasheets, footprints and schematics for VL6180X-SATEL are listed on our Part Details page. You can also find images and similar parts to VL6180X-SATEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VL6180X-SATEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VL6180X-SATEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VL6180X-SATEL fall under?
The VL6180X-SATEL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to VL6180X-SATEL when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VL6180X-SATEL you can contact the distributor directly for product support, shipping queries etc.
Is the VL6180X-SATEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VL6180X-SATEL have stock available?
Authorised distributors including element14, Farnell and Avnet Silica have stock available or on a lead time for VL6180X-SATEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VL6180X-SATEL often in real-time on the comparison pages.
What if I can't find stock of VL6180X-SATEL?
You can fill out our help required form which you can use to request a quote for VL6180X-SATEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.