Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Centre Frequency | - |
---|---|
Antenna Case Size | 35mm x 5mm x 1.2mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Frequency | 1.1GHz |
Impedance | 50ohm |
Antenna | RS Americas |
Where can I find additional details, specifications and documents for a VJ3505M011SXMSRA0?
Additional datasheets, footprints and schematics for VJ3505M011SXMSRA0 are listed on our Part Details page. You can also find images and similar parts to VJ3505M011SXMSRA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ3505M011SXMSRA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ3505M011SXMSRA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ3505M011SXMSRA0 fall under?
The VJ3505M011SXMSRA0 is listed under Passive Components > Antennas - Single Band Chip.
Can I view similar or alternative parts?
You can view similar parts to VJ3505M011SXMSRA0 when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ3505M011SXMSRA0 you can contact the distributor directly for product support, shipping queries etc.
Is the VJ3505M011SXMSRA0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ3505M011SXMSRA0 have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for VJ3505M011SXMSRA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ3505M011SXMSRA0 often in real-time on the comparison pages.
What if I can't find stock of VJ3505M011SXMSRA0?
You can fill out our help required form which you can use to request a quote for VJ3505M011SXMSRA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.