VJ2525D272KXDAT Capacitors by Vishay Intertechnology

CAP 2700PF 300V 10% 2525

Status: Unknown
Series: QUAD HIFREQ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.76

Distributor Stock
Logo for Farnell
Farnell
from US$1.76
6,300
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.26
6,300
in stock
Buy Now
Logo for element14
element14
from US$2.55
6,300
in stock
Buy Now

Specifications

Capacitance 2700pF
Voltage Rating 300V
Product Range QUAD HIFREQ Series
Capacitance Tolerance ± 10%
Operating Temperature Max 125°C
Capacitor Case Style 2525 [6363 Metric]
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 10%

Alternative Descriptions

Cap, 2700Pf, 300V, 10%, 2525 | Newark Electronics
CAP, 2700PF, 300V, 10%, 2525 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VJ2525D272KXDAT?

Additional datasheets, footprints and schematics for VJ2525D272KXDAT are listed on our Part Details page. You can also find images and similar parts to VJ2525D272KXDAT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VJ2525D272KXDAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ2525D272KXDAT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VJ2525D272KXDAT fall under?

The VJ2525D272KXDAT is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to VJ2525D272KXDAT when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VJ2525D272KXDAT you can contact the distributor directly for product support, shipping queries etc.

Is the VJ2525D272KXDAT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VJ2525D272KXDAT have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VJ2525D272KXDAT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VJ2525D272KXDAT often in real-time on the comparison pages.

What if I can't find stock of VJ2525D272KXDAT?

You can fill out our help required form which you can use to request a quote for VJ2525D272KXDAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay