Status: | Unknown |
---|---|
Series: | QUAD HIFREQ Series |
RoHS: | Unknown |
Capacitance | 100pF |
---|---|
Voltage Rating | 2.5kV |
Product Range | QUAD HIFREQ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 2525 [6363 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Cap, 100Pf, 2.5 Kv, 10%, 2525 | Newark Electronics |
CAP, 100PF, 2.5 KV, 10%, 2525 | element14 |
Where can I find additional details, specifications and documents for a VJ2525D101KXOAT?
Additional datasheets, footprints and schematics for VJ2525D101KXOAT are listed on our Part Details page. You can also find images and similar parts to VJ2525D101KXOAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ2525D101KXOAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ2525D101KXOAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ2525D101KXOAT fall under?
The VJ2525D101KXOAT is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ2525D101KXOAT when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ2525D101KXOAT you can contact the distributor directly for product support, shipping queries etc.
Is the VJ2525D101KXOAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ2525D101KXOAT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VJ2525D101KXOAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ2525D101KXOAT often in real-time on the comparison pages.
What if I can't find stock of VJ2525D101KXOAT?
You can fill out our help required form which you can use to request a quote for VJ2525D101KXOAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.