Status: | Unknown |
---|---|
Series: | VJ Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.16
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$1.21
|
61,000
in stock
|
Buy Now | |
element14
from US$1.17
|
35,000
in stock
|
Buy Now | |
RS
from US$1.62
|
1,397
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Avnet America
-
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$1.30
|
-
|
Buy Now | |
Future Electronics
from US$1.21
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 4700pF |
---|---|
Product Range | VJ Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 250V |
Voltage Rating Y | 250V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2019) |
SUPPRESSION CAP, 4700PF, CLASS X1/Y2 | element14 |
VJ SMD MLCC 2220 4700pF 250VAC X1/Y2 X7R | RS |
Suppression Cap, 4700Pf, Class X1/Y2 Rohs Compliant: Yes |Vishay VJ2220Y472KXUSTX1 | Newark Electronics |
Ceramic Suppression Capacitor, 4700 pF, � 10%, X1 / Y2, 2000 V, 2000 V, 2220 [5650 Metric] | Avnet Abacus |
Ceramic Suppression Capacitor, 4700 pF, ± 10%, X1 / Y2, 2000 V, 2000 V, 2220 [5650 Metric] | Avnet America |
KF 4,7nF 2220 10% 250Vac X7R X1Y2 | Rutronik |
2220 4700 pF 250 VAC â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a VJ2220Y472KXUSTX1?
Additional datasheets, footprints and schematics for VJ2220Y472KXUSTX1 are listed on our Part Details page. You can also find images and similar parts to VJ2220Y472KXUSTX1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ2220Y472KXUSTX1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ2220Y472KXUSTX1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ2220Y472KXUSTX1 fall under?
The VJ2220Y472KXUSTX1 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ2220Y472KXUSTX1 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ2220Y472KXUSTX1 you can contact the distributor directly for product support, shipping queries etc.
Is the VJ2220Y472KXUSTX1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ2220Y472KXUSTX1 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for VJ2220Y472KXUSTX1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ2220Y472KXUSTX1 often in real-time on the comparison pages.
What if I can't find stock of VJ2220Y472KXUSTX1?
You can fill out our help required form which you can use to request a quote for VJ2220Y472KXUSTX1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.