Status: | Unknown |
---|---|
Series: | VJ OMD Series |
RoHS: | Unknown |
Open Mode Design (OMD) reduces risk of shorts or leakage in board flex applications |
Excellent reliability and thermal shock performance |
Efficient low-power consumption, ripple current capable to 1.2 ARMS at 100 kHz |
Applications |
---|
Demanding boardflex applications |
Input filter capacitors |
Output filter capacitors |
Datasheet |
---|
VJ OMD Series |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Multilayer Ceramic Capacitor, Vj Omd Series, 0.022 - F, - 10%, X7R, 1 Kv, 2220 [5650 Metric] Rohs Compliant: Yes |Vishay VJ2220Y223KBGAT4X | Newark Electronics |
CAP, 0.022µF, 1 KV, 10%, X7R, 2220 | element14 |
Cap Ceramic 0.022uF 1000V X7R 10% SMD 2220 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a VJ2220Y223KBGAT4X?
Additional datasheets, footprints and schematics for VJ2220Y223KBGAT4X are listed on our Part Details page. You can also find images and similar parts to VJ2220Y223KBGAT4X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ2220Y223KBGAT4X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ2220Y223KBGAT4X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ2220Y223KBGAT4X fall under?
The VJ2220Y223KBGAT4X is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ2220Y223KBGAT4X when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ2220Y223KBGAT4X you can contact the distributor directly for product support, shipping queries etc.
Is the VJ2220Y223KBGAT4X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ2220Y223KBGAT4X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for VJ2220Y223KBGAT4X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ2220Y223KBGAT4X often in real-time on the comparison pages.
What if I can't find stock of VJ2220Y223KBGAT4X?
You can fill out our help required form which you can use to request a quote for VJ2220Y223KBGAT4X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.