Status: | Unknown |
---|---|
Series: | VJ Series |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
No stock
|
Buy Now | |
TTI Europe
from US$0.85
|
5,000
in stock
|
Buy Now | |
RS
from US$0.77
|
-
|
Buy Now | |
Newark Electronics
from US$1.27
|
-
|
Buy Now | |
Future Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
element14
from US$1.03
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2200pF |
---|---|
Product Range | VJ Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 250V |
Voltage Rating Y | 250V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2019) |
Safety Capacitors 2.2nF 250volt 10% | RS |
Cap, 2200Pf, 10% | Newark Electronics |
2220 2200 pF 250 VAC â–’10 % Tolerance X7R Safety Certified Capacitor | Future Electronics |
Ceramic Suppression Capacitor, 2200 pF, ± 10%, X1 / Y2, 2000 V, 2000 V, 2220 [5650 Metric] | Avnet America |
CAP, 2200PF, 10% | element14 |
SUPPRESSION CAP, 2200PF, CLASS X1/Y2 | Farnell |
Ceramic Suppression Capacitor, 2200 pF, � 10%, X1 / Y2, 2000 V, 2000 V, 2220 [5650 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ2220Y222KXUSTX1?
Additional datasheets, footprints and schematics for VJ2220Y222KXUSTX1 are listed on our Part Details page. You can also find images and similar parts to VJ2220Y222KXUSTX1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ2220Y222KXUSTX1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ2220Y222KXUSTX1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ2220Y222KXUSTX1 fall under?
The VJ2220Y222KXUSTX1 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ2220Y222KXUSTX1 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ2220Y222KXUSTX1 you can contact the distributor directly for product support, shipping queries etc.
Is the VJ2220Y222KXUSTX1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ2220Y222KXUSTX1 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VJ2220Y222KXUSTX1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ2220Y222KXUSTX1 often in real-time on the comparison pages.
What if I can't find stock of VJ2220Y222KXUSTX1?
You can fill out our help required form which you can use to request a quote for VJ2220Y222KXUSTX1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.