Status: | Unknown |
---|---|
Series: | VJ Series |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
3,350
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
6,682
in stock
|
Buy Now | |
element14
from US$0.99
|
6,682
in stock
|
Buy Now | |
Farnell
from US$1.00
|
6,682
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.86
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Product Range | VJ Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X2 |
Voltage Rating X | 250V |
Voltage Rating Y | 250V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2019) |
Cap, 0.01Μf, 10% | Newark Electronics |
CAP, 0.01µF, 10% | element14 |
Capacitor MLCC 2220 250Vac X2 10nF | RS |
CAP CER 10000PF 250VAC X7R 2220 | Future Electronics |
Ceramic Suppression Capacitor, 0.01 uF, ± 10%, X2, 1500 V, 2220 [5650 Metric] | Avnet America |
Cap Ceramic 0.01uF 250VAC X7R 10% SMD 2220 125?C Plastic T/R | Avnet Asia |
Ceramic Suppression Capacitor, 0.01 uF, � 10%, X2, 1500 V, 2220 [5650 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ2220Y103KXUSTX2?
Additional datasheets, footprints and schematics for VJ2220Y103KXUSTX2 are listed on our Part Details page. You can also find images and similar parts to VJ2220Y103KXUSTX2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ2220Y103KXUSTX2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ2220Y103KXUSTX2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ2220Y103KXUSTX2 fall under?
The VJ2220Y103KXUSTX2 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ2220Y103KXUSTX2 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ2220Y103KXUSTX2 you can contact the distributor directly for product support, shipping queries etc.
Is the VJ2220Y103KXUSTX2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ2220Y103KXUSTX2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for VJ2220Y103KXUSTX2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ2220Y103KXUSTX2 often in real-time on the comparison pages.
What if I can't find stock of VJ2220Y103KXUSTX2?
You can fill out our help required form which you can use to request a quote for VJ2220Y103KXUSTX2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.