VJ2008Y102KXUSTX1 Capacitors by Vishay Intertechnology

CAP 1000PF 10%

Status: Unknown
Series: VJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for RS
RS
from US$0.71
162,605
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.55
2,000
in stock
Buy Now
Logo for element14
element14
from US$0.49
2,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.54
2,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.60
2,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.49
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.67
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000pF
Product Range VJ Series
Capacitance Tolerance ± 10%
Suppression Class X1 / Y2
Voltage Rating X 250V
Voltage Rating Y 250V
Operating Temperature Min -55°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Capacitor MLCC 2008 250Vac X1/Y2 1nF | RS
Suppression Cap, 1000Pf, Class X1/Y2 Rohs Compliant: Yes |Vishay VJ2008Y102KXUSTX1 | Newark Electronics
SUPPRESSION CAP, 1000PF, CLASS X1/Y2 | element14
CAP CER 1000PF 250VAC X7R 2008 | Future Electronics
Ceramic Suppression Capacitor, 1000 pF, ± 10%, X1 / Y2, 2000 V, 2000 V, 2008 [5020 Metric] | Avnet America
Ceramic Suppression Capacitor, 1000 pF, � 10%, X1 / Y2, 2000 V, 2000 V, 2008 [5020 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VJ2008Y102KXUSTX1?

Additional datasheets, footprints and schematics for VJ2008Y102KXUSTX1 are listed on our Part Details page. You can also find images and similar parts to VJ2008Y102KXUSTX1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VJ2008Y102KXUSTX1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ2008Y102KXUSTX1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VJ2008Y102KXUSTX1 fall under?

The VJ2008Y102KXUSTX1 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to VJ2008Y102KXUSTX1 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VJ2008Y102KXUSTX1 you can contact the distributor directly for product support, shipping queries etc.

Is the VJ2008Y102KXUSTX1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VJ2008Y102KXUSTX1 have stock available?

Authorised distributors including RS, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for VJ2008Y102KXUSTX1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VJ2008Y102KXUSTX1 often in real-time on the comparison pages.

What if I can't find stock of VJ2008Y102KXUSTX1?

You can fill out our help required form which you can use to request a quote for VJ2008Y102KXUSTX1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay