VJ2008A100JXUSTX1 Capacitors by Vishay Intertechnology

CAP 10PF 5%

Status: Unknown
Series: VJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
939
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.64
939
in stock
Buy Now
Logo for element14
element14
from US$0.39
939
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10pF
Product Range VJ Series
Capacitance Tolerance ± 5%
Suppression Class X1 / Y2
Voltage Rating X 250V
Voltage Rating Y 250V
Operating Temperature Min -55°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, 10Pf, 5% | Newark Electronics
CAP, 10PF, 5% | element14
Ceramic Suppression Capacitor, 10 pF, � 5%, X1 / Y2, 2000 V, 2000 V, 2008 [5020 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VJ2008A100JXUSTX1?

Additional datasheets, footprints and schematics for VJ2008A100JXUSTX1 are listed on our Part Details page. You can also find images and similar parts to VJ2008A100JXUSTX1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VJ2008A100JXUSTX1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ2008A100JXUSTX1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VJ2008A100JXUSTX1 fall under?

The VJ2008A100JXUSTX1 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to VJ2008A100JXUSTX1 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VJ2008A100JXUSTX1 you can contact the distributor directly for product support, shipping queries etc.

Is the VJ2008A100JXUSTX1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VJ2008A100JXUSTX1 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for VJ2008A100JXUSTX1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VJ2008A100JXUSTX1 often in real-time on the comparison pages.

What if I can't find stock of VJ2008A100JXUSTX1?

You can fill out our help required form which you can use to request a quote for VJ2008A100JXUSTX1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay