Status: | Unknown |
---|---|
Series: | Automotive Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
1,100
in stock
|
Buy Now | |
TTI Europe
from US$0.74
|
122,500
in stock
|
Buy Now | |
Avnet America
from US$1.61
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$1.32
|
1,250
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
1,100
in stock
|
Buy Now | |
element14
from US$1.07
|
1,100
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,500
in stock
|
Buy Now | |
Rutronik
from US$0.99
|
-
|
Buy Now | |
RS Americas
from US$1.52
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Voltage Rating VAC | 30V |
---|---|
Voltage Rating V DC | 34V |
Product Range | Automotive Series |
Clamping Voltage Vc Max | 77V |
Varistor Case Style | 2220 [5650 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 1.2kA |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 12J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -55°C to +125°C |
34 VDC 10J | TTI Europe |
Var MLV 34VDC 1200A 47V 2220 SMD T/R | Avnet America |
MLV 34VDC 1200A 47V 2220 SMD | Future Electronics |
Varistor, 2220, 30 Vac | Newark Electronics |
VARISTOR, 2220, 30 VAC | element14 |
VC 2220 DC=34V CL=47V 10J | Rutronik |
TVSS, For Industrial Equip,1200A, SMD, Solder Term,5.7mmLx5mmWx1.7mmH, MCOV 34VDC | AVX VJ15MA0340KBA | RS Americas |
Where can I find additional details, specifications and documents for a VJ15MA0340KBA?
Additional datasheets, footprints and schematics for VJ15MA0340KBA are listed on our Part Details page. You can also find images and similar parts to VJ15MA0340KBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ15MA0340KBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ15MA0340KBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ15MA0340KBA fall under?
The VJ15MA0340KBA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VJ15MA0340KBA when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ15MA0340KBA you can contact the distributor directly for product support, shipping queries etc.
Is the VJ15MA0340KBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ15MA0340KBA have stock available?
Authorised distributors including TTI Europe, Avnet America, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for VJ15MA0340KBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ15MA0340KBA often in real-time on the comparison pages.
What if I can't find stock of VJ15MA0340KBA?
You can fill out our help required form which you can use to request a quote for VJ15MA0340KBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.