Status: | Unknown |
---|---|
Series: | Telecom Series |
RoHS: | Unknown |
Voltage Rating VAC | 75V |
---|---|
Voltage Rating V DC | 100V |
Product Range | Telecom Series |
Clamping Voltage Vc Max | 400V |
Varistor Case Style | 1812 [4532 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 400A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 6J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance | 400pF |
Operating Temperature Range | -55°C to +125°C |
VDR 1812 DC=100V CL=250V 6J | Rutronik |
Varistor | Future Electronics |
100 VDC 6J V-CLMP | TTI Europe |
VARISTOR, 1812, 75 VAC | Farnell |
Var 75VAC 100VDC 400A 1812 SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ14MT0750KBA?
Additional datasheets, footprints and schematics for VJ14MT0750KBA are listed on our Part Details page. You can also find images and similar parts to VJ14MT0750KBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ14MT0750KBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ14MT0750KBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ14MT0750KBA fall under?
The VJ14MT0750KBA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VJ14MT0750KBA when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ14MT0750KBA you can contact the distributor directly for product support, shipping queries etc.
Is the VJ14MT0750KBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ14MT0750KBA have stock available?
Authorised distributors including Rutronik, Future Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for VJ14MT0750KBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ14MT0750KBA often in real-time on the comparison pages.
What if I can't find stock of VJ14MT0750KBA?
You can fill out our help required form which you can use to request a quote for VJ14MT0750KBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.