Status: | Unknown |
---|---|
Series: | Industrial Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
890
in stock
|
Buy Now | |
TTI Europe
from US$0.41
|
7,000
in stock
|
Buy Now | |
element14
from US$0.74
|
893
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
100
in stock
|
Buy Now | |
Rutronik
from US$0.60
|
-
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 30V |
---|---|
Voltage Rating V DC | 38V |
Product Range | Industrial Series |
Clamping Voltage Vc Max | 77V |
Varistor Case Style | 1812 [4532 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 800A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 4.2J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance | 2800pF |
Operating Temperature Range | -55°C to +125°C |
38 VDC 4.2J 77 V-CLMP | TTI Europe |
VARISTOR, 1812, 30 VAC | element14 |
Varistor, 1812, 30 Vac | Newark Electronics |
VDR 1812 DC=38V CL=77V 4,2J | Rutronik |
VJ Series 1812 38 V 30 Vrms 77 V Clamp 800 A 1800 pF Multilayer Chip Varistor | Future Electronics |
Var MLV 30VAC/38VDC 20A 47V 1812 SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ14M00300KBA?
Additional datasheets, footprints and schematics for VJ14M00300KBA are listed on our Part Details page. You can also find images and similar parts to VJ14M00300KBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ14M00300KBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ14M00300KBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ14M00300KBA fall under?
The VJ14M00300KBA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VJ14M00300KBA when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ14M00300KBA you can contact the distributor directly for product support, shipping queries etc.
Is the VJ14M00300KBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ14M00300KBA have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Rutronik have stock available or on a lead time for VJ14M00300KBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ14M00300KBA often in real-time on the comparison pages.
What if I can't find stock of VJ14M00300KBA?
You can fill out our help required form which you can use to request a quote for VJ14M00300KBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.