Status: | Unknown |
---|---|
Series: | VJ....W1BC Basic Commodity Series |
RoHS: | Compliant |
Available from 0402 to 1210 body sizes |
Ultra stable C0G (NP0) dielectric |
High capacitance in X5R, X7R, Y5V |
Applications |
---|
Consumer electronics |
Telecommunications |
Data processing |
Datasheet |
---|
VJ....W1BC Basic Commodity Series |
General Information |
---|
VJ....W1BC Soldering and Footprint Design |
VJ....W1BC Test Procedures and Requirements |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
CAP, 47µF, 10V, 10%, X7R, 1210 | Farnell |
Where can I find additional details, specifications and documents for a VJ1210Y476KXQTW1BC?
Additional datasheets, footprints and schematics for VJ1210Y476KXQTW1BC are listed on our Part Details page. You can also find images and similar parts to VJ1210Y476KXQTW1BC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ1210Y476KXQTW1BC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ1210Y476KXQTW1BC price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ1210Y476KXQTW1BC you can contact the distributor directly for product support, shipping queries etc.
Is the VJ1210Y476KXQTW1BC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VJ1210Y476KXQTW1BC have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for VJ1210Y476KXQTW1BC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ1210Y476KXQTW1BC often in real-time on the comparison pages.
What if I can't find stock of VJ1210Y476KXQTW1BC?
You can fill out our help required form which you can use to request a quote for VJ1210Y476KXQTW1BC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.