Status: | Unknown |
---|---|
Series: | VJ Commercial Series |
RoHS: | Compliant |
C0G (NP0) and X7R dielectrics offered |
C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC) |
C0G (NP0) offers low dissipation |
Applications |
---|
Timing and tuning circuits |
Sensor and scanner applications |
Decoupling and filtering |
Datasheet |
---|
VJ Commercial Series |
General Information |
---|
Soldering Recommendations |
Markings |
---|
Marking Options |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Vj1210Y474Kxbat00 Rohs Compliant: Yes |Vishay VJ1210Y474KXBAT | Newark Electronics |
Multilayer Ceramic Capacitor, 0.47 uF, 100 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
CAP, 0.47µF, 100V, 10%, X7R, 1210 | element14 |
1210 0.47 uF 100 V ▒10 % Tolerance X7R SMT Multilayer Ceramic Chip Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a VJ1210Y474KXBAT?
Additional datasheets, footprints and schematics for VJ1210Y474KXBAT are listed on our Part Details page. You can also find images and similar parts to VJ1210Y474KXBAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ1210Y474KXBAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ1210Y474KXBAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ1210Y474KXBAT fall under?
The VJ1210Y474KXBAT is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ1210Y474KXBAT when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ1210Y474KXBAT you can contact the distributor directly for product support, shipping queries etc.
Is the VJ1210Y474KXBAT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VJ1210Y474KXBAT have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, element14 and Farnell have stock available or on a lead time for VJ1210Y474KXBAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ1210Y474KXBAT often in real-time on the comparison pages.
What if I can't find stock of VJ1210Y474KXBAT?
You can fill out our help required form which you can use to request a quote for VJ1210Y474KXBAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.