Status: | Unknown |
---|---|
Series: | VJ Commercial Series |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.48
|
424
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
12,500
in stock
|
Buy Now | |
element14
from US$0.38
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.36
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
C0G (NP0) and X7R dielectrics offered |
C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC) |
C0G (NP0) offers low dissipation |
Applications |
---|
Timing and tuning circuits |
Sensor and scanner applications |
Decoupling and filtering |
Datasheet |
---|
VJ Commercial Series |
General Information |
---|
Soldering Recommendations |
Markings |
---|
Marking Options |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
Capacitor, 0.47Uf, X7R, 50V, 1210 Rohs Compliant: Yes |Vishay VJ1210Y474KXAAT | Newark Electronics |
CAPACITOR, 0.47UF, X7R, 50V, 1210 | element14 |
1210 0.47 uF 50 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Chip Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, � 10%, X7R, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ1210Y474KXAAT?
Additional datasheets, footprints and schematics for VJ1210Y474KXAAT are listed on our Part Details page. You can also find images and similar parts to VJ1210Y474KXAAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ1210Y474KXAAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ1210Y474KXAAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ1210Y474KXAAT fall under?
The VJ1210Y474KXAAT is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ1210Y474KXAAT when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ1210Y474KXAAT you can contact the distributor directly for product support, shipping queries etc.
Is the VJ1210Y474KXAAT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VJ1210Y474KXAAT have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for VJ1210Y474KXAAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ1210Y474KXAAT often in real-time on the comparison pages.
What if I can't find stock of VJ1210Y474KXAAT?
You can fill out our help required form which you can use to request a quote for VJ1210Y474KXAAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.