Status: | Unknown |
---|---|
Series: | VJ Commercial Series |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
2,769
in stock
|
Buy Now | |
element14
from US$0.18
|
2,769
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
15
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
C0G (NP0) and X7R dielectrics offered |
C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC) |
C0G (NP0) offers low dissipation |
Applications |
---|
Timing and tuning circuits |
Sensor and scanner applications |
Decoupling and filtering |
Datasheet |
---|
VJ Commercial Series |
General Information |
---|
Soldering Recommendations |
Markings |
---|
Marking Options |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
CAP, 0.1µF, 50V, 10%, X7R, 1210 | element14 |
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1210 | Newark Electronics |
1210 100 nF 50 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 10%, X7R, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ1210Y104KXAAT?
Additional datasheets, footprints and schematics for VJ1210Y104KXAAT are listed on our Part Details page. You can also find images and similar parts to VJ1210Y104KXAAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ1210Y104KXAAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ1210Y104KXAAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ1210Y104KXAAT fall under?
The VJ1210Y104KXAAT is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ1210Y104KXAAT when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ1210Y104KXAAT you can contact the distributor directly for product support, shipping queries etc.
Is the VJ1210Y104KXAAT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VJ1210Y104KXAAT have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VJ1210Y104KXAAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ1210Y104KXAAT often in real-time on the comparison pages.
What if I can't find stock of VJ1210Y104KXAAT?
You can fill out our help required form which you can use to request a quote for VJ1210Y104KXAAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.