VJ1206Y223KXEAT5Z Capacitors by Vishay Intertechnology

Surface Mount Multilayer Ceramic Chip Capacitors Prohibit Surface Arc-over in High-Voltage Applications

Status: Unknown
Series: VJ HVArc Guard®
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.28
12,127
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.57
12,137
in stock
Buy Now
Logo for element14
element14
from US$0.37
12,127
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.22
2,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.34
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features

Specialty: high-voltage applications
MLCC that protects against surface arc-over
Excellent high-voltage performance
Applications
Power supplies
DC/DC converters (buck and boost)
Voltage multipliers for flyback converters

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Not Applicable
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN Yes

Alternative Descriptions

Smd Multilayer Ceramic Capacitor, Arc Guardr, Vj Hv Series, 0.022 F, 10%, X7R, 500 V Rohs Compliant: Yes |Vishay VJ1206Y223KXEAT5Z | Newark Electronics
CAP, 0.022µF, 500V, 10%, X7R, 1206 | element14
Multilayer Ceramic Capacitor, 0.022 uF, 500 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America
1206 22 nF 500 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Chip Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 0.022 uF, 500 V, � 10%, X7R, 1206 [3216 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VJ1206Y223KXEAT5Z?

Additional datasheets, footprints and schematics for VJ1206Y223KXEAT5Z are listed on our Part Details page. You can also find images and similar parts to VJ1206Y223KXEAT5Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VJ1206Y223KXEAT5Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ1206Y223KXEAT5Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VJ1206Y223KXEAT5Z fall under?

The VJ1206Y223KXEAT5Z is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to VJ1206Y223KXEAT5Z when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VJ1206Y223KXEAT5Z you can contact the distributor directly for product support, shipping queries etc.

Is the VJ1206Y223KXEAT5Z RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for VJ1206Y223KXEAT5Z have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for VJ1206Y223KXEAT5Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VJ1206Y223KXEAT5Z often in real-time on the comparison pages.

What if I can't find stock of VJ1206Y223KXEAT5Z?

You can fill out our help required form which you can use to request a quote for VJ1206Y223KXEAT5Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay