Status: | Unknown |
---|---|
Series: | VISHAY - VJ Series |
RoHS: | Unknown |
No distributors results available
Product Range | VISHAY - VJ Series |
---|---|
Capacitance | 0.022µF |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Voltage Rating | 100V |
Ceramic Capacitor Case | 1206 ^3216 Metric] |
Where can I find additional details, specifications and documents for a VJ1206Y223KXBMT?
Additional datasheets, footprints and schematics for VJ1206Y223KXBMT are listed on our Part Details page. You can also find images and similar parts to VJ1206Y223KXBMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ1206Y223KXBMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ1206Y223KXBMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ1206Y223KXBMT fall under?
The VJ1206Y223KXBMT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ1206Y223KXBMT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ1206Y223KXBMT you can contact the distributor directly for product support, shipping queries etc.
Is the VJ1206Y223KXBMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ1206Y223KXBMT have stock available?
There is no stock from authorised distributors for VJ1206Y223KXBMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ1206Y223KXBMT often in real-time on the comparison pages.
What if I can't find stock of VJ1206Y223KXBMT?
You can fill out our help required form which you can use to request a quote for VJ1206Y223KXBMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.