Status: | Unknown |
---|---|
Series: | VJ Commercial Series |
RoHS: | Compliant |
Prices starting from US$0.05
C0G (NP0) and X7R dielectrics offered |
C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC) |
C0G (NP0) offers low dissipation |
Applications |
---|
Timing and tuning circuits |
Sensor and scanner applications |
Decoupling and filtering |
Datasheet |
---|
VJ Commercial Series |
General Information |
---|
Soldering Recommendations |
Markings |
---|
Marking Options |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Ceramic Capacitor 220Pf 100V, C0G, 5%, 1206 | Newark Electronics |
CERAMIC CAPACITOR 220PF 100V, C0G, 5%, 1206 | element14 |
Multilayer Ceramic Capacitor, 220 pF, 100 V, ± 5%, C0G (NP0), 1206 [3216 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 220 pF, 100 V, � 5%, C0G (NP0), 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ1206A221JXBMT?
Additional datasheets, footprints and schematics for VJ1206A221JXBMT are listed on our Part Details page. You can also find images and similar parts to VJ1206A221JXBMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ1206A221JXBMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ1206A221JXBMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ1206A221JXBMT fall under?
The VJ1206A221JXBMT is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ1206A221JXBMT when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ1206A221JXBMT you can contact the distributor directly for product support, shipping queries etc.
Is the VJ1206A221JXBMT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VJ1206A221JXBMT have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for VJ1206A221JXBMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ1206A221JXBMT often in real-time on the comparison pages.
What if I can't find stock of VJ1206A221JXBMT?
You can fill out our help required form which you can use to request a quote for VJ1206A221JXBMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.