Status: | Unknown |
---|---|
Series: | VJ HV Series |
RoHS: | Unknown |
Capacitance | 22pF |
---|---|
Voltage Rating | 1kV |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | VJ HV Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 5% |
CAP, 22PF, 1 KV, 5%, C0G/NP0, 1206 | Farnell |
Multilayer Ceramic Capacitor, 22 pF, 1000 V, � 5%, C0G (NP0), 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ1206A220JXGAT5ZL?
Additional datasheets, footprints and schematics for VJ1206A220JXGAT5ZL are listed on our Part Details page. You can also find images and similar parts to VJ1206A220JXGAT5ZL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ1206A220JXGAT5ZL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ1206A220JXGAT5ZL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ1206A220JXGAT5ZL fall under?
The VJ1206A220JXGAT5ZL is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ1206A220JXGAT5ZL when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ1206A220JXGAT5ZL you can contact the distributor directly for product support, shipping queries etc.
Is the VJ1206A220JXGAT5ZL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ1206A220JXGAT5ZL have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for VJ1206A220JXGAT5ZL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ1206A220JXGAT5ZL often in real-time on the comparison pages.
What if I can't find stock of VJ1206A220JXGAT5ZL?
You can fill out our help required form which you can use to request a quote for VJ1206A220JXGAT5ZL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.