Status: | Unknown |
---|---|
Series: | VJ Commercial Series |
RoHS: | Compliant |
C0G (NP0) and X7R dielectrics offered |
C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC) |
C0G (NP0) offers low dissipation |
Applications |
---|
Timing and tuning circuits |
Sensor and scanner applications |
Decoupling and filtering |
Datasheet |
---|
VJ Commercial Series |
General Information |
---|
Soldering Recommendations |
Markings |
---|
Marking Options |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Ceramic Capacitor 1000Pf 50V, C0G, 1%, 1206 | Newark Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, ± 1%, C0G (NP0), 1206 [3216 Metric] | Avnet America |
CAP, 1000PF, 50V, 1%, C0G/NP0, 1206 | Farnell |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, � 1%, C0G (NP0), 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ1206A102FXAMT?
Additional datasheets, footprints and schematics for VJ1206A102FXAMT are listed on our Part Details page. You can also find images and similar parts to VJ1206A102FXAMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ1206A102FXAMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ1206A102FXAMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ1206A102FXAMT fall under?
The VJ1206A102FXAMT is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ1206A102FXAMT when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ1206A102FXAMT you can contact the distributor directly for product support, shipping queries etc.
Is the VJ1206A102FXAMT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VJ1206A102FXAMT have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for VJ1206A102FXAMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ1206A102FXAMT often in real-time on the comparison pages.
What if I can't find stock of VJ1206A102FXAMT?
You can fill out our help required form which you can use to request a quote for VJ1206A102FXAMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.