Status: | Unknown |
---|---|
Series: | VJ HVArc Guard® |
RoHS: | Compliant |
Specialty: high-voltage applications |
MLCC that protects against surface arc-over |
Excellent high-voltage performance |
Applications |
---|
Power supplies |
DC/DC converters (buck and boost) |
Voltage multipliers for flyback converters |
Application Notes |
---|
Application Note |
Datasheet |
---|
VJ HVArc Guard® |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Product Overview |
Product Sheet |
Tradeshow Brochure |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Smd Multilayer Ceramic Capacitor, Arc Guardr, Vj Hv Series, 100 Pf, 5%, C0G/Np0, 1 Kv Rohs Compliant: Yes |Vishay VJ1206A101JXGAT5Z | Newark Electronics |
CAP, 100PF, 1 KV, 5%, C0G/NP0, 1206 | element14 |
Multilayer Ceramic Capacitor, 100 pF, 1000 V, ± 5%, C0G (NP0), 1206 [3216 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 100 pF, 1000 V, � 5%, C0G (NP0), 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ1206A101JXGAT5Z?
Additional datasheets, footprints and schematics for VJ1206A101JXGAT5Z are listed on our Part Details page. You can also find images and similar parts to VJ1206A101JXGAT5Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ1206A101JXGAT5Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ1206A101JXGAT5Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ1206A101JXGAT5Z fall under?
The VJ1206A101JXGAT5Z is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ1206A101JXGAT5Z when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ1206A101JXGAT5Z you can contact the distributor directly for product support, shipping queries etc.
Is the VJ1206A101JXGAT5Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VJ1206A101JXGAT5Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for VJ1206A101JXGAT5Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ1206A101JXGAT5Z often in real-time on the comparison pages.
What if I can't find stock of VJ1206A101JXGAT5Z?
You can fill out our help required form which you can use to request a quote for VJ1206A101JXGAT5Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.