Status: | Unknown |
---|---|
Series: | QUAD HIFREQ Series |
RoHS: | Unknown |
Capacitance | 220pF |
---|---|
Voltage Rating | 630V |
Product Range | QUAD HIFREQ Series |
Capacitance Tolerance | ± 5% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 1111 [2828 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Cap, 220Pf, 630V, 5%, 1111 | Newark Electronics |
CAP, 220PF, 630V, 5%, 1111 | element14 |
MLCC - SMD/SMT 1111 220pF 630V C0G 5% HI FREQ | Future Electronics |
Cap Ceramic 220pF 630V C0G 5% SMD 1111 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a VJ1111D221JXLAJ?
Additional datasheets, footprints and schematics for VJ1111D221JXLAJ are listed on our Part Details page. You can also find images and similar parts to VJ1111D221JXLAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ1111D221JXLAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ1111D221JXLAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ1111D221JXLAJ fall under?
The VJ1111D221JXLAJ is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ1111D221JXLAJ when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ1111D221JXLAJ you can contact the distributor directly for product support, shipping queries etc.
Is the VJ1111D221JXLAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ1111D221JXLAJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for VJ1111D221JXLAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ1111D221JXLAJ often in real-time on the comparison pages.
What if I can't find stock of VJ1111D221JXLAJ?
You can fill out our help required form which you can use to request a quote for VJ1111D221JXLAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.