VJ0805Y471KXBMT Capacitors by Vishay Intertechnology

CERAMIC CAPACITOR 470PF 100V X7R 10% 0805

Status: Unknown
Series: VJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
No stock
Buy Now
Logo for element14
element14
from US$0.06
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 470pF
Voltage Rating 100V
Ceramic Capacitor Case 0805 ^2012 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range VJ Series
No. of Pins 2Pins

Alternative Descriptions

CAPACITOR CERAMIC 470PF, 100V, X7R, 10%, 0805 | element14
Ceramic Capacitor 470Pf, 100V, X7R, 10%, 0805 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VJ0805Y471KXBMT?

Additional datasheets, footprints and schematics for VJ0805Y471KXBMT are listed on our Part Details page. You can also find images and similar parts to VJ0805Y471KXBMT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VJ0805Y471KXBMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0805Y471KXBMT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VJ0805Y471KXBMT fall under?

The VJ0805Y471KXBMT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to VJ0805Y471KXBMT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0805Y471KXBMT you can contact the distributor directly for product support, shipping queries etc.

Is the VJ0805Y471KXBMT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VJ0805Y471KXBMT have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VJ0805Y471KXBMT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VJ0805Y471KXBMT often in real-time on the comparison pages.

What if I can't find stock of VJ0805Y471KXBMT?

You can fill out our help required form which you can use to request a quote for VJ0805Y471KXBMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay