Status: | Unknown |
---|---|
Series: | VJ....31X RoHS Automotive MLCC |
RoHS: | Unknown |
AEC-Q200 qualified with PPAP available |
Available in 0402 to 1812 body size |
High operating temperature |
Datasheet |
---|
VJ....31X RoHS Automotive MLCC |
General Information |
---|
Soldering Recommendations |
Markings |
---|
Marking Options |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Cap, 1000Pf, 100V, 10%, X7R, 0805 | Newark Electronics |
CAP, 1000PF, 100V, 10%, X7R, 0805 | element14 |
Where can I find additional details, specifications and documents for a VJ0805Y102KXBBC31X?
Additional datasheets, footprints and schematics for VJ0805Y102KXBBC31X are listed on our Part Details page. You can also find images and similar parts to VJ0805Y102KXBBC31X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0805Y102KXBBC31X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0805Y102KXBBC31X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0805Y102KXBBC31X fall under?
The VJ0805Y102KXBBC31X is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0805Y102KXBBC31X when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0805Y102KXBBC31X you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0805Y102KXBBC31X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ0805Y102KXBBC31X have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VJ0805Y102KXBBC31X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0805Y102KXBBC31X often in real-time on the comparison pages.
What if I can't find stock of VJ0805Y102KXBBC31X?
You can fill out our help required form which you can use to request a quote for VJ0805Y102KXBBC31X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.