Status: | Unknown |
---|---|
Series: | VJ HIFREQ Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
18,818
in stock
|
Buy Now | |
element14
from US$0.11
|
18,818
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
17,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
17,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 470pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | C0G / NP0 |
Product Range | VJ HIFREQ Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
CAP, 470PF, 100V, 10%, C0G/NP0, 0805 | element14 |
Vj0805D471Kxbaj Rohs Compliant: Yes |Vishay VJ0805D471KXBAJ | Newark Electronics |
Multilayer Ceramic Capacitor, 470 pF, 100 V, ± 10%, C0G (NP0), 0805 [2012 Metric] | Avnet America |
0805 470 pF 100 V â–’10 % Tolerance HIFREQ SMT Multilayer Ceramic Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a VJ0805D471KXBAJ?
Additional datasheets, footprints and schematics for VJ0805D471KXBAJ are listed on our Part Details page. You can also find images and similar parts to VJ0805D471KXBAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0805D471KXBAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0805D471KXBAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0805D471KXBAJ fall under?
The VJ0805D471KXBAJ is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0805D471KXBAJ when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0805D471KXBAJ you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0805D471KXBAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ0805D471KXBAJ have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Future Electronics have stock available or on a lead time for VJ0805D471KXBAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0805D471KXBAJ often in real-time on the comparison pages.
What if I can't find stock of VJ0805D471KXBAJ?
You can fill out our help required form which you can use to request a quote for VJ0805D471KXBAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.