Status: | Unknown |
---|---|
Series: | VJ HIFREQ Series |
RoHS: | Unknown |
Capacitance | 220pF |
---|---|
Voltage Rating | 250V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | C0G / NP0 |
Product Range | VJ HIFREQ Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Capacitor, Rf, 220Pf, 250V, 0805 | Newark Electronics |
0805 220 pF 250 V â–’10 % Tolerance HIFREQ SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 220 pF, 250 V, ± 10%, C0G (NP0), 0805 [2012 Metric] | Avnet America |
0805 VJ 220pF Ceramic Multilayer Capacitor,250V,+125C, COG Dielectric,+/-10% SMD | Vishay Dale VJ0805D221KXPAJ | RS Americas |
CAP, 220PF, 250V, 10%, C0G/NP0, 0805 | Farnell |
Multilayer Ceramic Capacitor, 220 pF, 250 V, � 10%, C0G (NP0), 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ0805D221KXPAJ?
Additional datasheets, footprints and schematics for VJ0805D221KXPAJ are listed on our Part Details page. You can also find images and similar parts to VJ0805D221KXPAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0805D221KXPAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0805D221KXPAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0805D221KXPAJ fall under?
The VJ0805D221KXPAJ is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0805D221KXPAJ when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0805D221KXPAJ you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0805D221KXPAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ0805D221KXPAJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for VJ0805D221KXPAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0805D221KXPAJ often in real-time on the comparison pages.
What if I can't find stock of VJ0805D221KXPAJ?
You can fill out our help required form which you can use to request a quote for VJ0805D221KXPAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.