Status: | Unknown |
---|---|
Series: | VJ HIFREQ Series |
RoHS: | Unknown |
Capacitance | 1200pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | C0G / NP0 |
Product Range | VJ HIFREQ Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Capacitor HF C0G MLCC 0805 25V 1.2nF | RS |
0805 VJ 1.2nF Ceramic Multilayer Capacitor,25V,+125C, COG Dielectric,+/-10% SMD | Vishay Dale VJ0805D122KXXAJ | RS Americas |
CAP, 1200PF, 25V, 10%, C0G/NP0, 0805 | Farnell |
Ceramic Capacitor, 1200Pf, 25V, C0G/Np0, 0805 | Newark Electronics |
Multilayer Ceramic Capacitor, 1200 pF, 25 V, � 10%, C0G (NP0), 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ0805D122KXXAJ?
Additional datasheets, footprints and schematics for VJ0805D122KXXAJ are listed on our Part Details page. You can also find images and similar parts to VJ0805D122KXXAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0805D122KXXAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0805D122KXXAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0805D122KXXAJ fall under?
The VJ0805D122KXXAJ is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0805D122KXXAJ when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0805D122KXXAJ you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0805D122KXXAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ0805D122KXXAJ have stock available?
Authorised distributors including RS, RS Americas, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for VJ0805D122KXXAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0805D122KXXAJ often in real-time on the comparison pages.
What if I can't find stock of VJ0805D122KXXAJ?
You can fill out our help required form which you can use to request a quote for VJ0805D122KXXAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.