Status: | Unknown |
---|---|
Series: | VJ Non-Magnetic Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now |
Capacitance | 1.8pF |
---|---|
Voltage Rating | 200V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 0.25pF |
Dielectric Characteristic | C0G / NP0 |
Product Range | VJ Non-Magnetic Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
CAP, 1.8PF, 200V, C0G/NP0, 0805 | Farnell |
Where can I find additional details, specifications and documents for a VJ0805A1R8CCCAJ?
Additional datasheets, footprints and schematics for VJ0805A1R8CCCAJ are listed on our Part Details page. You can also find images and similar parts to VJ0805A1R8CCCAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0805A1R8CCCAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0805A1R8CCCAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0805A1R8CCCAJ fall under?
The VJ0805A1R8CCCAJ is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0805A1R8CCCAJ when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0805A1R8CCCAJ you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0805A1R8CCCAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ0805A1R8CCCAJ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for VJ0805A1R8CCCAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0805A1R8CCCAJ often in real-time on the comparison pages.
What if I can't find stock of VJ0805A1R8CCCAJ?
You can fill out our help required form which you can use to request a quote for VJ0805A1R8CCCAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.