Status: | Unknown |
---|---|
Series: | VJ Commercial Series |
RoHS: | Unknown |
Prices starting from US$0.0328
C0G (NP0) and X7R dielectrics offered |
C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC) |
C0G (NP0) offers low dissipation |
Applications |
---|
Timing and tuning circuits |
Sensor and scanner applications |
Decoupling and filtering |
Datasheet |
---|
VJ Commercial Series |
General Information |
---|
Soldering Recommendations |
Markings |
---|
Marking Options |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Cap, 150Pf, 100V, 5%, C0G/Np0, 0805 | Newark Electronics |
CAP, 150PF, 100V, 5%, C0G/NP0, 0805 | element14 |
0805 150 nF 50 V â–’5 % Tolerance C0G/NP0 SMT Multilayer Ceramic Chip Capacitor | Future Electronics |
Cap Ceramic 150pF 100V C0G 5% SMD 0805 150°C Paper T/R | Avnet America |
Cap Ceramic 150pF 100V C0G 5% SMD 0805 150�C Paper T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ0805A151JXBMC?
Additional datasheets, footprints and schematics for VJ0805A151JXBMC are listed on our Part Details page. You can also find images and similar parts to VJ0805A151JXBMC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0805A151JXBMC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0805A151JXBMC price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0805A151JXBMC you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0805A151JXBMC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ0805A151JXBMC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for VJ0805A151JXBMC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0805A151JXBMC often in real-time on the comparison pages.
What if I can't find stock of VJ0805A151JXBMC?
You can fill out our help required form which you can use to request a quote for VJ0805A151JXBMC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.