Status: | Unknown |
---|---|
Series: | VJ Commercial Series |
RoHS: | Compliant |
Prices starting from US$0.0165
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0214
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
27,405
in stock
|
Buy Now | |
element14
from US$0.06
|
27,405
in stock
|
Buy Now | |
TTI Europe
from US$0.0280
|
12,000
in stock
|
Buy Now | |
RS
from US$0.0396
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0165
|
3,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0242
|
940
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0177
|
-
|
Buy Now | |
Avnet America
from US$0.0174
|
-
|
Buy Now |
C0G (NP0) and X7R dielectrics offered |
C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC) |
C0G (NP0) offers low dissipation |
Applications |
---|
Timing and tuning circuits |
Sensor and scanner applications |
Decoupling and filtering |
Datasheet |
---|
VJ Commercial Series |
General Information |
---|
Soldering Recommendations |
Markings |
---|
Marking Options |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0603 | Newark Electronics |
CAP, 1000PF, 50V, 10%, X7R, 0603 | element14 |
VJ SMD MLCC 0603 1000pF 50Volts X7R 10% | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus |
0603 1 nF 50 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Chip Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
CAP, 1000PF, 50V, MLCC, 0603 | Farnell |
Where can I find additional details, specifications and documents for a VJ0603Y102KXAAC?
Additional datasheets, footprints and schematics for VJ0603Y102KXAAC are listed on our Part Details page. You can also find images and similar parts to VJ0603Y102KXAAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0603Y102KXAAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0603Y102KXAAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0603Y102KXAAC fall under?
The VJ0603Y102KXAAC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0603Y102KXAAC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0603Y102KXAAC you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0603Y102KXAAC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VJ0603Y102KXAAC have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, RS and Chip One Stop have stock available or on a lead time for VJ0603Y102KXAAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0603Y102KXAAC often in real-time on the comparison pages.
What if I can't find stock of VJ0603Y102KXAAC?
You can fill out our help required form which you can use to request a quote for VJ0603Y102KXAAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.