Status: | Unknown |
---|---|
Series: | VJ Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | VJ Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
0603 VJ 1nF Ceramic Multilayer Capacitor, 50 V, +105degC, X7R Dielec, +/-10% SMD | Vishay Dale VJ0603Y102KNAAO | RS Americas |
CAP, 1000PF, 50V, 10%, X7R, 0603 | Farnell |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ0603Y102KNAAO?
Additional datasheets, footprints and schematics for VJ0603Y102KNAAO are listed on our Part Details page. You can also find images and similar parts to VJ0603Y102KNAAO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0603Y102KNAAO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0603Y102KNAAO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0603Y102KNAAO fall under?
The VJ0603Y102KNAAO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0603Y102KNAAO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0603Y102KNAAO you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0603Y102KNAAO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ0603Y102KNAAO have stock available?
Authorised distributors including RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for VJ0603Y102KNAAO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0603Y102KNAAO often in real-time on the comparison pages.
What if I can't find stock of VJ0603Y102KNAAO?
You can fill out our help required form which you can use to request a quote for VJ0603Y102KNAAO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.