Status: | Unknown |
---|---|
Series: | VJ HIFREQ Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
8,000
in stock
|
Buy Now | |
RS
from US$0.07
|
6,590
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 20pF |
---|---|
Voltage Rating | 250V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | VJ HIFREQ Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Cap, 20Pf, 250V, 0603 | Newark Electronics |
MLCC - SMD 0603 20pF 250V C0G 5% | RS |
VJ0603D200JXPAJ | Future Electronics |
Multilayer Ceramic Capacitor, 20 pF, 250 V, ± 5%, C0G (NP0), 0603 [1608 Metric] | Avnet America |
CAP, 20PF, 250V, MLCC, 0603 | Farnell |
Multilayer Ceramic Capacitor, 20 pF, 250 V, � 5%, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ0603D200JXPAJ?
Additional datasheets, footprints and schematics for VJ0603D200JXPAJ are listed on our Part Details page. You can also find images and similar parts to VJ0603D200JXPAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0603D200JXPAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0603D200JXPAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0603D200JXPAJ fall under?
The VJ0603D200JXPAJ is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0603D200JXPAJ when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0603D200JXPAJ you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0603D200JXPAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ0603D200JXPAJ have stock available?
Authorised distributors including Newark Electronics, RS, Future Electronics, Avnet America and element14 have stock available or on a lead time for VJ0603D200JXPAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0603D200JXPAJ often in real-time on the comparison pages.
What if I can't find stock of VJ0603D200JXPAJ?
You can fill out our help required form which you can use to request a quote for VJ0603D200JXPAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.