Status: | Unknown |
---|---|
Series: | VJ Commercial Series |
RoHS: | Compliant |
Prices starting from US$0.0120
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
23,650
in stock
|
Buy Now | |
element14
from US$0.06
|
3,152
in stock
|
Buy Now | |
Farnell
from US$0.05
|
3,015
in stock
|
Buy Now | |
Newark Electronics
from US$0.0120
|
137
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0363
|
-
|
Buy Now | |
Avnet America
from US$0.0402
|
-
|
Buy Now | |
TTI Europe
from US$0.0302
|
-
|
Buy Now |
C0G (NP0) and X7R dielectrics offered |
C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC) |
C0G (NP0) offers low dissipation |
Applications |
---|
Timing and tuning circuits |
Sensor and scanner applications |
Decoupling and filtering |
Datasheet |
---|
VJ Commercial Series |
General Information |
---|
Soldering Recommendations |
Markings |
---|
Marking Options |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
0603 SMT Ceramic Cap,C0G 330pF 100V 5% | RS |
CAP, 330PF, 100V, 5%, C0G/NP0, 0603 | element14 |
Ceramic Capacitor 330Pf 100V, C0G, 5%, 0603 | Newark Electronics |
Multilayer Ceramic Capacitor, 330 pF, 100 V, � 5%, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus |
Cap Ceramic 330pF 100V C0G 5% SMD 0603 150â–‘C Paper T/R | Future Electronics |
Multilayer Ceramic Capacitor, 330 pF, 100 V, ± 5%, C0G (NP0), 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a VJ0603A331JXBAC?
Additional datasheets, footprints and schematics for VJ0603A331JXBAC are listed on our Part Details page. You can also find images and similar parts to VJ0603A331JXBAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0603A331JXBAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0603A331JXBAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0603A331JXBAC fall under?
The VJ0603A331JXBAC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0603A331JXBAC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0603A331JXBAC you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0603A331JXBAC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VJ0603A331JXBAC have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for VJ0603A331JXBAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0603A331JXBAC often in real-time on the comparison pages.
What if I can't find stock of VJ0603A331JXBAC?
You can fill out our help required form which you can use to request a quote for VJ0603A331JXBAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.