Status: | Unknown |
---|---|
Series: | VJ Non-Magnetic Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now |
Capacitance | 100pF |
---|---|
Voltage Rating | 200V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 2% |
Dielectric Characteristic | C0G / NP0 |
Product Range | VJ Non-Magnetic Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
CAP, 100PF, 200V, 2%, C0G/NP0, 0603 | Farnell |
Where can I find additional details, specifications and documents for a VJ0603A101GCCAJ?
Additional datasheets, footprints and schematics for VJ0603A101GCCAJ are listed on our Part Details page. You can also find images and similar parts to VJ0603A101GCCAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0603A101GCCAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0603A101GCCAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0603A101GCCAJ fall under?
The VJ0603A101GCCAJ is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0603A101GCCAJ when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0603A101GCCAJ you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0603A101GCCAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ0603A101GCCAJ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for VJ0603A101GCCAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0603A101GCCAJ often in real-time on the comparison pages.
What if I can't find stock of VJ0603A101GCCAJ?
You can fill out our help required form which you can use to request a quote for VJ0603A101GCCAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.