Status: | Unknown |
---|---|
Series: | VJ Non-Magnetic Series |
RoHS: | Unknown |
Prices starting from US$0.0474
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0474
|
No stock
|
Buy Now |
Capacitance | 10pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | VJ Non-Magnetic Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
CAP, 10PF, 50V, 5%, C0G/NP0, 0603 | Farnell |
Where can I find additional details, specifications and documents for a VJ0603A100JCAAJ?
Additional datasheets, footprints and schematics for VJ0603A100JCAAJ are listed on our Part Details page. You can also find images and similar parts to VJ0603A100JCAAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0603A100JCAAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0603A100JCAAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0603A100JCAAJ fall under?
The VJ0603A100JCAAJ is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0603A100JCAAJ when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0603A100JCAAJ you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0603A100JCAAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ0603A100JCAAJ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for VJ0603A100JCAAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0603A100JCAAJ often in real-time on the comparison pages.
What if I can't find stock of VJ0603A100JCAAJ?
You can fill out our help required form which you can use to request a quote for VJ0603A100JCAAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.