Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$102.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$108.81
|
No stock
|
Buy Now | |
Rapid Electronics
from US$188.07
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$166.00
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$102.15
|
-
|
Buy Now | |
Avnet America
from US$113.40
|
-
|
Buy Now | |
RS Americas
from US$109.13
|
-
|
Buy Now | |
element14
from US$112.84
|
-
|
Buy Now |
Kit Contents | 1pF to 8.2pF of 0505 Size Surface Mount Multilayer Ceramic Capacitors |
---|---|
Product Range | - |
VISHAY VJ0505QUARF1KIT. | Rapid Electronics |
Cap Design Kit, 1Pf-82Pf, 0505, Smd Rohs Compliant: Yes |Vishay VJ0505QUARF1KIT | Newark Electronics |
Multilayer Ceramic Chip Capacitor 0505 Kit Includes 1pF to 8.2pF of 225 Pieces | Avnet America |
VJ0505QUARF1KIT 15 Piece SMD Capacitor Sample Kit | Vishay Dale VJ0505QUARF1KIT | RS Americas |
CAP DESIGN KIT, 1PF-82PF, 0505, SMD | Farnell |
Where can I find additional details, specifications and documents for a VJ0505QUARF1KIT?
Additional datasheets, footprints and schematics for VJ0505QUARF1KIT are listed on our Part Details page. You can also find images and similar parts to VJ0505QUARF1KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0505QUARF1KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0505QUARF1KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0505QUARF1KIT fall under?
The VJ0505QUARF1KIT is listed under Electronic & Electrical Components > Capacitors > Capacitor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to VJ0505QUARF1KIT when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0505QUARF1KIT you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0505QUARF1KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ0505QUARF1KIT have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for VJ0505QUARF1KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0505QUARF1KIT often in real-time on the comparison pages.
What if I can't find stock of VJ0505QUARF1KIT?
You can fill out our help required form which you can use to request a quote for VJ0505QUARF1KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.