VJ0402D680JXXAJ Capacitors by Vishay Intertechnology

CAP 68PF 25V 5% C0G/NP0 0402

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0290

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
No stock
Buy Now
Logo for RS
RS
from US$0.15
9,980
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0290
5,401
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 68pF
Voltage Rating 25V
Ceramic Capacitor Case 0402 [1005 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range -
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 5%
Capacitor Terminals SMD
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

MLCC - SMD 0402 68pF 25V C0G 5% | RS
Cap, 68Pf, 25V, C0G/Np0, 0402 | Newark Electronics
Multilayer Ceramic Capacitor, 68 pF, 25 V, ± 5%, C0G (NP0), 0402 [1005 Metric] | Avnet America
CAP, 68PF, 25V, C0G/NP0, MLCC, 0402 | Farnell
Multilayer Ceramic Capacitor, 68 pF, 25 V, � 5%, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VJ0402D680JXXAJ?

Additional datasheets, footprints and schematics for VJ0402D680JXXAJ are listed on our Part Details page. You can also find images and similar parts to VJ0402D680JXXAJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VJ0402D680JXXAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0402D680JXXAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VJ0402D680JXXAJ fall under?

The VJ0402D680JXXAJ is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to VJ0402D680JXXAJ when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0402D680JXXAJ you can contact the distributor directly for product support, shipping queries etc.

Is the VJ0402D680JXXAJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VJ0402D680JXXAJ have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for VJ0402D680JXXAJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VJ0402D680JXXAJ often in real-time on the comparison pages.

What if I can't find stock of VJ0402D680JXXAJ?

You can fill out our help required form which you can use to request a quote for VJ0402D680JXXAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay