Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 56pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Vj0402D560Jxaaj Rohs Compliant: Yes |Vishay VJ0402D560JXAAJ | Newark Electronics |
Multilayer Ceramic Capacitor, 56 pF, 50 V, ± 5%, C0G (NP0), 0402 [1005 Metric] | Avnet America |
0402 56 pF 50 V â–’5 % Tolerance HIFREQ SMT Multilayer Ceramic Capacitor | Future Electronics |
0402 VJ 56pF Ceramic Multilayer Capacitor, 50 V, +125degC, COG Dielec, +/-5% SMD | Vishay Dale VJ0402D560JXAAJ | RS Americas |
CAP, 56PF, 50V, 5%, C0G/NP0, 0402 | element14 |
CAP, 56PF, 50V, C0G/NP0, MLCC, 0402 | Farnell |
Multilayer Ceramic Capacitor, 56 pF, 50 V, � 5%, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ0402D560JXAAJ?
Additional datasheets, footprints and schematics for VJ0402D560JXAAJ are listed on our Part Details page. You can also find images and similar parts to VJ0402D560JXAAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0402D560JXAAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0402D560JXAAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0402D560JXAAJ fall under?
The VJ0402D560JXAAJ is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0402D560JXAAJ when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0402D560JXAAJ you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0402D560JXAAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ0402D560JXAAJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, RS Americas and element14 have stock available or on a lead time for VJ0402D560JXAAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0402D560JXAAJ often in real-time on the comparison pages.
What if I can't find stock of VJ0402D560JXAAJ?
You can fill out our help required form which you can use to request a quote for VJ0402D560JXAAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.