VJ0402D470JXAAJ Capacitors by Vishay Intertechnology

CAP 47PF 50V 5% C0G/NP0 0402

Status: Unknown
Series: VJ HIFREQ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
1,140
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
10,000
in stock
Buy Now
Logo for element14
element14
from US$0.13
1,140
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.12
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47pF
Voltage Rating 50V
Ceramic Capacitor Case 0402 [1005 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range VJ HIFREQ Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 5%
Capacitor Terminals SMD
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

Cap, 47Pf, 50V, C0G/Np0, 0402 | Newark Electronics
CAP, 47PF, 50V, 5%, C0G/NP0, 0402 | element14
VJ0402D470JXAAJ | Future Electronics
Multilayer Ceramic Capacitor, 47 pF, 50 V, ± 5%, C0G (NP0), 0402 [1005 Metric] | Avnet America
Multilayer Ceramic Capacitor, 47 pF, 50 V, � 5%, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VJ0402D470JXAAJ?

Additional datasheets, footprints and schematics for VJ0402D470JXAAJ are listed on our Part Details page. You can also find images and similar parts to VJ0402D470JXAAJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VJ0402D470JXAAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0402D470JXAAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VJ0402D470JXAAJ fall under?

The VJ0402D470JXAAJ is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to VJ0402D470JXAAJ when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0402D470JXAAJ you can contact the distributor directly for product support, shipping queries etc.

Is the VJ0402D470JXAAJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VJ0402D470JXAAJ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for VJ0402D470JXAAJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VJ0402D470JXAAJ often in real-time on the comparison pages.

What if I can't find stock of VJ0402D470JXAAJ?

You can fill out our help required form which you can use to request a quote for VJ0402D470JXAAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay