Status: | Unknown |
---|---|
Series: | VJ HIFREQ Series |
RoHS: | Unknown |
Capacitance | 1.8pF |
---|---|
Voltage Rating | 200V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 0.1pF |
Dielectric Characteristic | C0G / NP0 |
Product Range | VJ HIFREQ Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 0.1pF |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Ceramic Capacitor, 1.8Pf, 200V, C0G/Np0, 0402 | Newark Electronics |
CAP, 1.8PF, 200V, C0G/NP0, 0402 | element14 |
Multilayer Ceramic Capacitor, 1.8 pF, 200 V, ± 0.1pF, C0G (NP0), 0402 [1005 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 1.8 pF, 200 V, � 0.1pF, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ0402D1R8BXCAJ?
Additional datasheets, footprints and schematics for VJ0402D1R8BXCAJ are listed on our Part Details page. You can also find images and similar parts to VJ0402D1R8BXCAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0402D1R8BXCAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0402D1R8BXCAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0402D1R8BXCAJ fall under?
The VJ0402D1R8BXCAJ is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0402D1R8BXCAJ when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0402D1R8BXCAJ you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0402D1R8BXCAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ0402D1R8BXCAJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for VJ0402D1R8BXCAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0402D1R8BXCAJ often in real-time on the comparison pages.
What if I can't find stock of VJ0402D1R8BXCAJ?
You can fill out our help required form which you can use to request a quote for VJ0402D1R8BXCAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.