Status: | Unknown |
---|---|
Series: | VJ HIFREQ Series |
RoHS: | Unknown |
Capacitance | 15pF |
---|---|
Voltage Rating | 200V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | VJ HIFREQ Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Multilayer Ceramic Capacitor, 15 pF, 200 V, ± 5%, C0G (NP0), 0402 [1005 Metric] | Avnet America |
Ceramic Capacitor, 15Pf, 200V, C0G/Np0, 0402 | Newark Electronics |
0402 VJ 15pF Ceramic Multilayer Capacitor,200V,+125C, COG Dielectric,+/-5% SMD | Vishay Dale VJ0402D150JXCAJ | RS Americas |
CAP, 15PF, 200V, C0G/NP0, MLCC, 0402 | Farnell |
Multilayer Ceramic Capacitor, 15 pF, 200 V, � 5%, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ0402D150JXCAJ?
Additional datasheets, footprints and schematics for VJ0402D150JXCAJ are listed on our Part Details page. You can also find images and similar parts to VJ0402D150JXCAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0402D150JXCAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0402D150JXCAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0402D150JXCAJ fall under?
The VJ0402D150JXCAJ is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0402D150JXCAJ when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0402D150JXCAJ you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0402D150JXCAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ0402D150JXCAJ have stock available?
Authorised distributors including Avnet America, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for VJ0402D150JXCAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0402D150JXCAJ often in real-time on the comparison pages.
What if I can't find stock of VJ0402D150JXCAJ?
You can fill out our help required form which you can use to request a quote for VJ0402D150JXCAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.