Status: | Unknown |
---|---|
Series: | VJ Non-Magnetic Series |
RoHS: | Unknown |
Capacitance | 6.2pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 0.25pF |
Dielectric Characteristic | C0G / NP0 |
Product Range | VJ Non-Magnetic Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Cap, 6.2Pf, 50V, C0G/Np0, 0402 | Newark Electronics |
CAP, 6.2PF, 50V, C0G/NP0, 0402 | element14 |
Where can I find additional details, specifications and documents for a VJ0402A6R2CCAAJ?
Additional datasheets, footprints and schematics for VJ0402A6R2CCAAJ are listed on our Part Details page. You can also find images and similar parts to VJ0402A6R2CCAAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0402A6R2CCAAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0402A6R2CCAAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0402A6R2CCAAJ fall under?
The VJ0402A6R2CCAAJ is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0402A6R2CCAAJ when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0402A6R2CCAAJ you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0402A6R2CCAAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ0402A6R2CCAAJ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VJ0402A6R2CCAAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0402A6R2CCAAJ often in real-time on the comparison pages.
What if I can't find stock of VJ0402A6R2CCAAJ?
You can fill out our help required form which you can use to request a quote for VJ0402A6R2CCAAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.