Status: | Unknown |
---|---|
Series: | VIPerPlus Series |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
32,201
in stock
|
Buy Now | |
element14
from US$0.77
|
32,201
in stock
|
Buy Now | |
Farnell
from US$0.76
|
32,201
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Voltage AC Min | 8.5V |
---|---|
Input Voltage AC Max | 23.5V |
AC / DC Converter Case Style | NSOIC |
No. of Pins | 16Pins |
Power Rating | 1.5W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | VIPerPlus Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Ac/Dc Conv, Flyback, Nsoic-16 | Newark Electronics |
AC/DC CONV, FLYBACK, NSOIC-16 | element14 |
STMicroelectronics, IC, VIPER38LDTR | RS |
VIPER38 Series 800 V Energy Saving Offline High Voltage Converter - SO-16 | Future Electronics |
Current Mode PWM Controller 16-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a VIPER38LDTR?
Additional datasheets, footprints and schematics for VIPER38LDTR are listed on our Part Details page. You can also find images and similar parts to VIPER38LDTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER38LDTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER38LDTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER38LDTR fall under?
The VIPER38LDTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to VIPER38LDTR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER38LDTR you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER38LDTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VIPER38LDTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for VIPER38LDTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER38LDTR often in real-time on the comparison pages.
What if I can't find stock of VIPER38LDTR?
You can fill out our help required form which you can use to request a quote for VIPER38LDTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.