Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
No stock
|
Buy Now | |
Future Electronics
from US$0.74
|
17,870
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.11
|
319
in stock
|
Buy Now | |
Schukat Electronic
from US$1.09
|
180
in stock
|
Buy Now | |
Avnet Silica
-
|
2,800
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | SDIP |
No. of Pins | 10Pins |
Power Rating | 25W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Input Voltage | 265VAC |
No. of Outputs | 1Outputs |
Supply Voltage Max | 23.5V |
Supply Voltage Min | 8.5V |
VIPER37 Series 23.5 V 80% 20 W Fixed Frequency Offline Converter - SDIP-10 | Future Electronics |
IC: driver | Transfer Multisort Elektronik |
60kHz 800V 3A 4,5R DIP10 | Schukat Electronic |
Off Line Converter 10-Pin SDIP Tube | Avnet Silica |
AC/DC CONVERTER, 800V, 60KHZ, 10SDIP | Farnell |
Where can I find additional details, specifications and documents for a VIPER37LE?
Additional datasheets, footprints and schematics for VIPER37LE are listed on our Part Details page. You can also find images and similar parts to VIPER37LE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER37LE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER37LE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER37LE fall under?
The VIPER37LE is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to VIPER37LE when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER37LE you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER37LE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VIPER37LE have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Schukat Electronic, Avnet Silica and Avnet America have stock available or on a lead time for VIPER37LE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER37LE often in real-time on the comparison pages.
What if I can't find stock of VIPER37LE?
You can fill out our help required form which you can use to request a quote for VIPER37LE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.