Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.73
|
No stock
|
Buy Now | |
Avnet Silica
-
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
-
|
Buy Now | |
Future Electronics
from US$0.67
|
-
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
element14
from US$0.74
|
-
|
Buy Now | |
Schukat Electronic
from US$0.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | SDIP |
No. of Pins | 10Pins |
Power Rating | 25W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Off Line Converter 10-Pin SDIP Tube | Avnet Silica |
Ac/Dc Converter, Flyback, Sdip-10 | Newark Electronics |
VIPER357 Series 127 MHz 3.5 mA Fixed Frequency VIPerPlus Family - SDIP-10 | Future Electronics |
AC/DC CONVERTER, FLYBACK, SDIP-10 | element14 |
115kHz 800V 3A 4,5R DIP10 | Schukat Electronic |
Where can I find additional details, specifications and documents for a VIPER37HE?
Additional datasheets, footprints and schematics for VIPER37HE are listed on our Part Details page. You can also find images and similar parts to VIPER37HE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER37HE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER37HE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER37HE fall under?
The VIPER37HE is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to VIPER37HE when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER37HE you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER37HE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VIPER37HE have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for VIPER37HE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER37HE often in real-time on the comparison pages.
What if I can't find stock of VIPER37HE?
You can fill out our help required form which you can use to request a quote for VIPER37HE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.