Status: | Unknown |
---|---|
Series: | VIPerPlus Series |
RoHS: | Unknown |
Input Voltage AC Min | 8.5V |
---|---|
Input Voltage AC Max | 23.5V |
AC / DC Converter Case Style | NSOIC |
No. of Pins | 16Pins |
Power Rating | 1.5W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | VIPerPlus Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Ac/Dc Conv, Flyback, Nsoic-16 | Newark Electronics |
Current Mode PWM Controller 16-Pin SOIC T/R | Avnet America |
AC/DC CONV, FLYBACK, NSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a VIPER37HDTR?
Additional datasheets, footprints and schematics for VIPER37HDTR are listed on our Part Details page. You can also find images and similar parts to VIPER37HDTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER37HDTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER37HDTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER37HDTR fall under?
The VIPER37HDTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to VIPER37HDTR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER37HDTR you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER37HDTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VIPER37HDTR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for VIPER37HDTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER37HDTR often in real-time on the comparison pages.
What if I can't find stock of VIPER37HDTR?
You can fill out our help required form which you can use to request a quote for VIPER37HDTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.