VIPER27HD AC-DC Converters by STMicroelectronics

VIPerPlus family: Fixed frequency 12W high performance off line high voltage converter

Status: Active
Series: VIPER27
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The device is an off-line converter with an 800 V rugged power section, a PWM control, two levels of over-current protection, overvoltage and overload protections, hysteretic thermal protection, soft-start and safe auto-restart after any fault condition removal. Burst mode operation and device very low consumption help to meet the standby energy saving regulations. Advance frequency jittering reduces EMI filter cost. Brown-out function protects the switch mode power supply when the rectified input voltage level is below the normal minimum level specified for the system. The high voltage start-up circuit is embedded in the device.

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for RS
RS
from US$0.72
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.52
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.56
-
Buy Now
Logo for Farnell
Farnell
from US$0.56
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

800 V avalanche rugged power section
PWM operation with frequency jittering for low EMI
Operating frequency: 60 kHz for L type 115 kHz for H type
60 kHz for L type
115 kHz for H type
Standby power < 50 mW at 265 Vac
Limiting current with adjustable set point
Adjustable and accurate overvoltage protection
On-board soft-start
Safe auto-restart after a fault condition
Hysteretic thermal shutdown

Resources







Alternative Descriptions

STMicroelectronics, VIPER27HD | RS
VIPER27 Series 23.5 V 127 kHz Off-Line High Voltage Converter - SOIC-16N | Future Electronics
Off Line Converter 16-Pin SO N Tube | Avnet America
AC/DC CONVERTER, 800V, 115KHZ, 16SOIC | Farnell
Power Conversion |Stmicroelectronics VIPER27HD | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VIPER27HD?

Additional datasheets, footprints and schematics for VIPER27HD are listed on our Part Details page. You can also find images and similar parts to VIPER27HD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VIPER27HD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER27HD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VIPER27HD fall under?

The VIPER27HD is listed under Power Management > AC-DC Converters > High Voltage Converters > VIPerPlus.

Can I view similar or alternative parts?

You can view similar parts to VIPER27HD when available in the VIPerPlus range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER27HD you can contact the distributor directly for product support, shipping queries etc.

Is the VIPER27HD RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for VIPER27HD have stock available?

Authorised distributors including RS, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for VIPER27HD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VIPER27HD often in real-time on the comparison pages.

What if I can't find stock of VIPER27HD?

You can fill out our help required form which you can use to request a quote for VIPER27HD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay